IDEC Corporation Signal Light Tower, Red/yellow/blue/green/white; No. Of Stacks / Tiers Idec LD6A-5WQB-RYSGW

Description
SIGNAL LIGHT TOWER, RED/YELLOW/BLUE/GREE N/WHITE; No. of Stacks / Tiers:5; Module Lens Colour:Blue, Green, Red, White, Yellow; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Steady; Tones:-; Lens Diameter:- RoHS Compliant: Yes
Datasheet
Description
SIGNAL LIGHT TOWER, RED/YELLOW/BLUE/GREE N/WHITE; No. of Stacks / Tiers:5; Module Lens Colour:Blue, Green, Red, White, Yellow; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Steady; Tones:-; Lens Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Light Tower, Red/yellow/blue/green/white; No. Of Stacks / Tiers Idec - 72R4852 - Newark, An Avnet Company
Chicago, IL, United States
Signal Light Tower, Red/yellow/blue/green/white; No. Of Stacks / Tiers Idec
72R4852
Signal Light Tower, Red/yellow/blue/green/white; No. Of Stacks / Tiers Idec 72R4852
SIGNAL LIGHT TOWER, RED/YELLOW/BLUE/GREE N/WHITE; No. of Stacks / Tiers:5; Module Lens Colour:Blue, Green, Red, White, Yellow; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Steady; Tones:-; Lens Diameter:- RoHS Compliant: Yes

SIGNAL LIGHT TOWER, RED/YELLOW/BLUE/GREEN/WHITE; No. of Stacks / Tiers:5; Module Lens Colour:Blue, Green, Red, White, Yellow; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Steady; Tones:-; Lens Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Towers
Product Number 72R4852
Product Name Signal Light Tower, Red/yellow/blue/green/white; No. Of Stacks / Tiers Idec
Unlock Full Specs
to access all available technical data