SIGNAL LIGHT TOWER, RED / YELLOW / GREEN; No. of Stacks / Tiers:3; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Steady; Tones:-; Lens Diameter:-; IP / NEMA Rating:IP65 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Towers |
| Product Number | 72R4847 |
| Product Name | Signal Light Tower, Red / Yellow / Green; No. Of Stacks / Tiers Idec |