IDEC Corporation Signal Light Tower, Red/green; No. Of Stacks / Tiers Idec LD6A-2DQB-RG

Description
SIGNAL LIGHT TOWER, RED/GREEN; No. of Stacks / Tiers:2; Module Lens Colour:Green, Red; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Steady; Tones:-; Lens Diameter:-; IP / NEMA Rating:IP65; Sound Level SPL:90dB RoHS Compliant: Yes
Datasheet
Description
SIGNAL LIGHT TOWER, RED/GREEN; No. of Stacks / Tiers:2; Module Lens Colour:Green, Red; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Steady; Tones:-; Lens Diameter:-; IP / NEMA Rating:IP65; Sound Level SPL:90dB RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Light Tower, Red/green; No. Of Stacks / Tiers Idec - 72R4838 - Newark, An Avnet Company
Chicago, IL, United States
Signal Light Tower, Red/green; No. Of Stacks / Tiers Idec
72R4838
Signal Light Tower, Red/green; No. Of Stacks / Tiers Idec 72R4838
SIGNAL LIGHT TOWER, RED/GREEN; No. of Stacks / Tiers:2; Module Lens Colour:Green, Red; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Steady; Tones:-; Lens Diameter:-; IP / NEMA Rating:IP65; Sound Level SPL:90dB RoHS Compliant: Yes

SIGNAL LIGHT TOWER, RED/GREEN; No. of Stacks / Tiers:2; Module Lens Colour:Green, Red; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Steady; Tones:-; Lens Diameter:-; IP / NEMA Rating:IP65; Sound Level SPL:90dB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Towers
Product Number 72R4838
Product Name Signal Light Tower, Red/green; No. Of Stacks / Tiers Idec
Unlock Full Specs
to access all available technical data