IDEC Corporation Signal Light Tower, Red; No. Of Stacks / Tiers Idec LD6A-1WQB-R

Description
SIGNAL LIGHT TOWER, RED; No. of Stacks / Tiers:1; Module Lens Colour:Red; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Steady; Tones:-; Lens Diameter:-; IP / NEMA Rating:IP65; Connection Type:Wire Leaded RoHS Compliant: Yes
Datasheet
Description
SIGNAL LIGHT TOWER, RED; No. of Stacks / Tiers:1; Module Lens Colour:Red; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Steady; Tones:-; Lens Diameter:-; IP / NEMA Rating:IP65; Connection Type:Wire Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Light Tower, Red; No. Of Stacks / Tiers Idec - 72R4837 - Newark, An Avnet Company
Chicago, IL, United States
Signal Light Tower, Red; No. Of Stacks / Tiers Idec
72R4837
Signal Light Tower, Red; No. Of Stacks / Tiers Idec 72R4837
SIGNAL LIGHT TOWER, RED; No. of Stacks / Tiers:1; Module Lens Colour:Red; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Steady; Tones:-; Lens Diameter:-; IP / NEMA Rating:IP65; Connection Type:Wire Leaded RoHS Compliant: Yes

SIGNAL LIGHT TOWER, RED; No. of Stacks / Tiers:1; Module Lens Colour:Red; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Steady; Tones:-; Lens Diameter:-; IP / NEMA Rating:IP65; Connection Type:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Towers
Product Number 72R4837
Product Name Signal Light Tower, Red; No. Of Stacks / Tiers Idec
Unlock Full Specs
to access all available technical data