SIGNAL LIGHT TOWER, RED; No. of Stacks / Tiers:1; Module Lens Colour:Red; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Steady; Tones:-; Lens Diameter:-; IP / NEMA Rating:IP65; Connection Type:Wire Leaded RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Towers |
| Product Number | 72R4836 |
| Product Name | Signal Light Tower, Red; No. Of Stacks / Tiers Idec |