The Photoelectric Sensor, part number 67M9102, features a UV LED light emission at 375nm, designed for detecting luminescent marks on various surfaces, including those that are not visible to the human eye. It operates within a sensing range of 10 to 20mm and has a fast response time of 250Oºs, making it suitable for applications requiring quick detection. The sensor supports both NPN and PNP output types, with a maximum output current of 100mA and a saturation voltage of ,â§ 2V. It is equipped with a manual sensitivity adjustment via push-buttons and includes a keylock function to prevent accidental changes. The sensor is housed in an aluminum casing with a glass lens, providing IP67 protection, making it suitable for harsh environments. It operates on a supply voltage of 15 to 30V DC and is compliant with relevant safety standards. The sensor is versatile and can be used in various industries, including pharmaceuticals, cosmetics, woodworking, and textiles, for applications such as label detection and verification of fluorescent materials.
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:20mm; Supply Voltage DC Min:15V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:LD46 Series; Sensing Mode:Reflective; Sensing Range Min:10mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 67M9102 |
| Product Name | Photoelectric Sensor; Sensor Output Idec |
| Operation Distance | 0.7874 inch (20 mm) |