IDEC Corporation Pushbutton Switches LBW7ML-M1T54R

Description
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
Request a Quote
Description
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Pb Switch, SPDT, 5A, 250Vac, Red, Panel is part of the LBW Series from Idec, available through Newark, An Avnet Company. This switch features a single pole double throw (SPDT) configuration and is designed for momentary operation. It has a maximum contact current rating of 5A at 250VAC, making it suitable for various applications requiring reliable switching. The actuator style is a square flush pushbutton with a transparent cap, allowing for clear visibility of the switch's status. The product is RoHS compliant, ensuring it meets environmental standards. The switch is designed for panel mounting and is compatible with solder/tab or PC board terminals. Its robust construction and specifications make it a viable option for engineers seeking a dependable switch for their projects.

Datasheet Summary
Powered by GS/AI

The Pb Switch, SPDT, 5A, 250Vac, Red, Panel is part of the LBW Series from Idec, available through Newark, An Avnet Company. This switch features a single pole double throw (SPDT) configuration and is designed for momentary operation. It has a maximum contact current rating of 5A at 250VAC, making it suitable for various applications requiring reliable switching. The actuator style is a square flush pushbutton with a transparent cap, allowing for clear visibility of the switch's status. The product is RoHS compliant, ensuring it meets environmental standards. The switch is designed for panel mounting and is compatible with solder/tab or PC board terminals. Its robust construction and specifications make it a viable option for engineers seeking a dependable switch for their projects.

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1885-1938-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1885-1938-ND
Pushbutton Switches 1885-1938-ND
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Pb Switch, Spdt, 5A, 250Vac, Red, Panel; Product Range Idec - 94AC0591 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 5A, 250Vac, Red, Panel; Product Range Idec
94AC0591
Pb Switch, Spdt, 5A, 250Vac, Red, Panel; Product Range Idec 94AC0591
PB SWITCH, SPDT, 5A, 250VAC, RED, PANEL; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Transparent; Contact Current AC Max:5A RoHS Compliant: Yes

PB SWITCH, SPDT, 5A, 250VAC, RED, PANEL; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Transparent; Contact Current AC Max:5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1885-1938-ND 94AC0591
Product Name Pushbutton Switches Pb Switch, Spdt, 5A, 250Vac, Red, Panel; Product Range Idec
Actuator Specifications Flush Pushbutton; Square, Button, Flush Flush Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Quick Connect/Blade; Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Dome Style, Sealed, Subminiature, Momentary Action - P7-D - OTTO Controls
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Features DustProof; Weather resistant or waterproof
View Details
22mm Illuminated  Selector Push Buttons - 2ASL1LB-3-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Hardware - AT3011C12JC - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details