IDEC Corporation Pb Switch, Dpdt, 0.1A, 125Vac, Blue; Product Range Idec LBW7ML-M1T23VS

Description
PB SWITCH, DPDT, 0.1A, 125VAC, BLUE; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Transparent; Contact Current AC Max:100mA RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, DPDT, 0.1A, 125VAC, BLUE; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Transparent; Contact Current AC Max:100mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Dpdt, 0.1A, 125Vac, Blue; Product Range Idec - 94AC0571 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 0.1A, 125Vac, Blue; Product Range Idec
94AC0571
Pb Switch, Dpdt, 0.1A, 125Vac, Blue; Product Range Idec 94AC0571
PB SWITCH, DPDT, 0.1A, 125VAC, BLUE; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Transparent; Contact Current AC Max:100mA RoHS Compliant: Yes

PB SWITCH, DPDT, 0.1A, 125VAC, BLUE; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Transparent; Contact Current AC Max:100mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 94AC0571
Product Name Pb Switch, Dpdt, 0.1A, 125Vac, Blue; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 10151085 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Switch, push button, 3 pole - K122351A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details