The Pb Switch, DPDT, 0.1A, 125Vac, Blue (part number 94AC0564) is designed for applications requiring a momentary pushbutton switch with a double pole double throw (DPDT) configuration. It has a maximum contact current rating of 100mA and operates at a voltage of 125Vac. The switch features a square flush actuator style with a transparent cap, allowing for easy identification and operation. This switch is compliant with RoHS standards, ensuring it meets environmental regulations. The operating temperature range is from -25 to +60°C, with a storage temperature range of -30 to +80°C. The switch is rated for a mechanical life of 2,000,000 operations for momentary use, making it suitable for high-frequency applications. Engineers should consider this switch for projects that require reliable performance in a compact form factor, particularly in environments where space is limited and durability is essential.
PB SWITCH, DPDT, 0.1A, 125VAC, BLUE; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 94AC0564 |
| Product Name | Pb Switch, Dpdt, 0.1A, 125Vac, Blue; Product Range Idec |
| Actuator Specifications | Flush Pushbutton |