The Pb Switch, SPDT, 0.1A, 125Vac, from the LBW Series by Idec, features a momentary pushbutton actuator style with a square flush design. It is rated for a maximum contact current of 100mA and operates at a voltage of 125Vac. The switch is RoHS compliant, ensuring it meets environmental standards. The product is designed for applications requiring reliable switching in compact spaces, making it suitable for various control panel setups. Its transparent actuator allows for visibility of the switch state, enhancing usability in low-light conditions. The switch is also rated for an operating temperature range of -25 to +60°C, ensuring functionality in diverse environments.
PB SWITCH, SPDT, 0.1A, 125VAC, AMB; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Momentary;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 94AC0546 |
| Product Name | Pb Switch, Spdt, 0.1A, 125Vac, Amb; Product Range Idec |
| Actuator Specifications | Flush Pushbutton |