IDEC Corporation Pb Switch, Dpdt, 0.1A, 125Vac, Grn; Product Range Idec LBW7ML-M1RT24WG

Description
PB SWITCH, DPDT, 0.1A, 125VAC, GRN; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:White; Contact Current AC Max:100mA; IP Rating:IP65 RoHS Compliant: Yes
Description
PB SWITCH, DPDT, 0.1A, 125VAC, GRN; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:White; Contact Current AC Max:100mA; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Pb Switch, DPDT, 0.1A, 125Vac, Green (part number 94AC0530) is designed for applications requiring a momentary pushbutton switch with a double pole double throw (DPDT) configuration. It has a maximum contact current of 100mA and operates at a voltage rating of 125Vac. The switch features a square flush actuator style with a white cap, providing a clean and unobtrusive appearance. It is rated IP65, indicating protection against dust and water ingress, making it suitable for use in environments where moisture and debris may be present. The switch is RoHS compliant, ensuring it meets environmental standards. With a mechanical life of 2,000,000 operations for momentary use, it offers durability for long-term applications. This switch is a reliable choice for engineers looking for a compact and robust switching solution.

Datasheet Summary
Powered by GS/AI

The Pb Switch, DPDT, 0.1A, 125Vac, Green (part number 94AC0530) is designed for applications requiring a momentary pushbutton switch with a double pole double throw (DPDT) configuration. It has a maximum contact current of 100mA and operates at a voltage rating of 125Vac. The switch features a square flush actuator style with a white cap, providing a clean and unobtrusive appearance. It is rated IP65, indicating protection against dust and water ingress, making it suitable for use in environments where moisture and debris may be present. The switch is RoHS compliant, ensuring it meets environmental standards. With a mechanical life of 2,000,000 operations for momentary use, it offers durability for long-term applications. This switch is a reliable choice for engineers looking for a compact and robust switching solution.

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Dpdt, 0.1A, 125Vac, Grn; Product Range Idec - 94AC0530 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 0.1A, 125Vac, Grn; Product Range Idec
94AC0530
Pb Switch, Dpdt, 0.1A, 125Vac, Grn; Product Range Idec 94AC0530
PB SWITCH, DPDT, 0.1A, 125VAC, GRN; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:White; Contact Current AC Max:100mA; IP Rating:IP65 RoHS Compliant: Yes

PB SWITCH, DPDT, 0.1A, 125VAC, GRN; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:White; Contact Current AC Max:100mA; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 94AC0530
Product Name Pb Switch, Dpdt, 0.1A, 125Vac, Grn; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 26096602 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-NNN-00-2 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details