IDEC Corporation Pb Switch, Dpdt, 5A, 250Vac, Wht, Panel; Product Range Idec LBW7ML-A1T64W

Description
PB SWITCH, DPDT, 5A, 250VAC, WHT, PANEL; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Transparent; Contact Current AC Max:5A RoHS Compliant: Yes
Description
PB SWITCH, DPDT, 5A, 250VAC, WHT, PANEL; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Transparent; Contact Current AC Max:5A RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Pb Switch, DPDT, 5A, 250Vac, White, Panel is part of the LBW Series from Idec, available through Newark, An Avnet Company. This switch features a double pole double throw (DPDT) configuration and is designed for maintained operation. It has a maximum contact current rating of 5A at 250Vac, making it suitable for various applications requiring reliable switching capabilities. The actuator style is a square flush pushbutton with a transparent cap, allowing for easy identification and operation. The switch is RoHS compliant, ensuring it meets environmental standards. Its robust design includes a degree of protection rated at IP65, making it suitable for use in environments where dust and water exposure may occur.

Datasheet Summary
Powered by GS/AI

The Pb Switch, DPDT, 5A, 250Vac, White, Panel is part of the LBW Series from Idec, available through Newark, An Avnet Company. This switch features a double pole double throw (DPDT) configuration and is designed for maintained operation. It has a maximum contact current rating of 5A at 250Vac, making it suitable for various applications requiring reliable switching capabilities. The actuator style is a square flush pushbutton with a transparent cap, allowing for easy identification and operation. The switch is RoHS compliant, ensuring it meets environmental standards. Its robust design includes a degree of protection rated at IP65, making it suitable for use in environments where dust and water exposure may occur.

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Dpdt, 5A, 250Vac, Wht, Panel; Product Range Idec - 94AC0525 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 5A, 250Vac, Wht, Panel; Product Range Idec
94AC0525
Pb Switch, Dpdt, 5A, 250Vac, Wht, Panel; Product Range Idec 94AC0525
PB SWITCH, DPDT, 5A, 250VAC, WHT, PANEL; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Transparent; Contact Current AC Max:5A RoHS Compliant: Yes

PB SWITCH, DPDT, 5A, 250VAC, WHT, PANEL; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Transparent; Contact Current AC Max:5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 94AC0525
Product Name Pb Switch, Dpdt, 5A, 250Vac, Wht, Panel; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2213772-3 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
PS Series Push Button Stations - PSEM-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details