The Pb Switch, DPDT, 0.1A, 125Vac, White (part number 94AC0509) is designed for applications requiring a maintained pushbutton operation. It features a double-pole double-throw (DPDT) configuration, allowing for versatile switching capabilities. The switch is rated for a maximum contact current of 0.1A at 125Vac, making it suitable for low-power applications. The switch is compliant with RoHS standards, ensuring it meets environmental regulations. It has a square flush actuator style with a transparent cap, providing a clean and professional appearance. The product is part of the LBW series, which is known for its reliability and durability in various operating conditions. Engineers considering this switch should note its specifications, including the operating temperature range of -25 to +60°C and its IP65 rating for protection against dust and water ingress from the front. This switch is ideal for panel mounting in control systems where space is limited and a reliable switching mechanism is required.
PB SWITCH, DPDT, 0.1A, 125VAC, WHT; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 94AC0509 |
| Product Name | Pb Switch, Dpdt, 0.1A, 125Vac, Wht; Product Range Idec |
| Actuator Specifications | Flush Pushbutton |