IDEC Corporation Pb Switch, Spdt, 0.1A, 125Vac, Blue; Product Range Idec LBW7ML-A1T13VS

Description
PB SWITCH, SPDT, 0.1A, 125VAC, BLUE; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Transparent; Contact Current AC Max:100mA RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, SPDT, 0.1A, 125VAC, BLUE; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Transparent; Contact Current AC Max:100mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spdt, 0.1A, 125Vac, Blue; Product Range Idec - 94AC0468 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 0.1A, 125Vac, Blue; Product Range Idec
94AC0468
Pb Switch, Spdt, 0.1A, 125Vac, Blue; Product Range Idec 94AC0468
PB SWITCH, SPDT, 0.1A, 125VAC, BLUE; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Transparent; Contact Current AC Max:100mA RoHS Compliant: Yes

PB SWITCH, SPDT, 0.1A, 125VAC, BLUE; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Maintained; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Transparent; Contact Current AC Max:100mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 94AC0468
Product Name Pb Switch, Spdt, 0.1A, 125Vac, Blue; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

A3A Lighted Pushbutton Switch - A3AT-90A1-00ER - Aratas America LLC
Specs
Switch Function Momentary Contact
Terminal Type Solder
Features Illuminated Switch
View Details
Process Sealed Subminiature Pushbutton - AB25AV-HB - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
View Details
5 suppliers
Pushbutton - 913636 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details
Push Button Switches - 1115826 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Terminal Type Solder Terminals; Solder pin
View Details