IDEC Corporation Key Operated Sw, Dpdt, 0.1A, 125V, 45Deg; Product Range Idec LBW7MK-3T2VD

Description
KEY OPERATED SW, DPDT, 0.1A, 125V, 45DEG; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained ; Switch Terminals:Through Hole; Contact Current Max:100mA; Contact Voltage AC Nom:125V; Angle of Throw:45° RoHS Compliant: Yes
Datasheet
Description
KEY OPERATED SW, DPDT, 0.1A, 125V, 45DEG; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained ; Switch Terminals:Through Hole; Contact Current Max:100mA; Contact Voltage AC Nom:125V; Angle of Throw:45° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Operated Sw, Dpdt, 0.1A, 125V, 45Deg; Product Range Idec - 94AC0433 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Sw, Dpdt, 0.1A, 125V, 45Deg; Product Range Idec
94AC0433
Key Operated Sw, Dpdt, 0.1A, 125V, 45Deg; Product Range Idec 94AC0433
KEY OPERATED SW, DPDT, 0.1A, 125V, 45DEG; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained ; Switch Terminals:Through Hole; Contact Current Max:100mA; Contact Voltage AC Nom:125V; Angle of Throw:45° RoHS Compliant: Yes

KEY OPERATED SW, DPDT, 0.1A, 125V, 45DEG; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained; Switch Terminals:Through Hole; Contact Current Max:100mA; Contact Voltage AC Nom:125V; Angle of Throw:45° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 94AC0433
Product Name Key Operated Sw, Dpdt, 0.1A, 125V, 45Deg; Product Range Idec
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Current Rating 6.3 amps
Mechanical Life 300 cycles
Terminal Type PC Pins
View Details
Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Key Switches - 1450626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 2
Terminal Type Screw Terminals; Screw
View Details