IDEC Corporation Key Operated Sw, 3Pdt, 5A, 250Vac, 45Deg; Product Range Idec LBW7MK-33T7D

Description
KEY OPERATED SW, 3PDT, 5A, 250VAC, 45DEG; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Momentary Spring Return; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet
Description
KEY OPERATED SW, 3PDT, 5A, 250VAC, 45DEG; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Momentary Spring Return; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Operated Sw, 3Pdt, 5A, 250Vac, 45Deg; Product Range Idec - 94AC0455 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Sw, 3Pdt, 5A, 250Vac, 45Deg; Product Range Idec
94AC0455
Key Operated Sw, 3Pdt, 5A, 250Vac, 45Deg; Product Range Idec 94AC0455
KEY OPERATED SW, 3PDT, 5A, 250VAC, 45DEG; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Momentary Spring Return; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes

KEY OPERATED SW, 3PDT, 5A, 250VAC, 45DEG; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Momentary Spring Return; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 94AC0455
Product Name Key Operated Sw, 3Pdt, 5A, 250Vac, 45Deg; Product Range Idec
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Selector Switches - 0033.4006-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
Selector Switches - 2838283 - RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 3
Terminal Type Screw Terminals; Screw
View Details
Selector Switches - 1734-35-524-231-R-901-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details