The Key Operated Switch, DPDT, 5A, 250Vac, 45Deg, part number 94AC0448, is designed for applications requiring secure control with a momentary spring return operation. It features a double-pole double-throw (DPDT) configuration, allowing for versatile switching capabilities. The switch can handle a maximum contact current of 5A and a nominal contact voltage of 250V AC, making it suitable for various electrical applications. The terminals are compatible with quick connect and solder connections, facilitating easy installation. The product is RoHS compliant, ensuring it meets environmental standards. Its operating temperature range is from -25°C to +60°C, and it has a degree of protection rated at IP65, providing resistance against dust and water ingress from the front. This switch is ideal for engineers looking for a reliable and secure switching solution in their projects.
KEY OPERATED SW, DPDT, 5A, 250VAC, 45DEG; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary Spring Return; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Rotary Switches |
| Product Number | 94AC0448 |
| Product Name | Key Operated Sw, Dpdt, 5A, 250Vac, 45Deg; Product Range Idec |
| Current Rating | 5.0 amps |