IDEC Corporation Key Operated Sw, Spdt, 5A, 250Vac, 90Deg; Product Range Idec LBW7MK-2T5A

Description
KEY OPERATED SW, SPDT, 5A, 250VAC, 90DEG; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Maintained ; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet
Description
KEY OPERATED SW, SPDT, 5A, 250VAC, 90DEG; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Maintained ; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Operated Sw, Spdt, 5A, 250Vac, 90Deg; Product Range Idec - 94AC0408 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Sw, Spdt, 5A, 250Vac, 90Deg; Product Range Idec
94AC0408
Key Operated Sw, Spdt, 5A, 250Vac, 90Deg; Product Range Idec 94AC0408
KEY OPERATED SW, SPDT, 5A, 250VAC, 90DEG; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Maintained ; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes

KEY OPERATED SW, SPDT, 5A, 250VAC, 90DEG; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Maintained; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 94AC0408
Product Name Key Operated Sw, Spdt, 5A, 250Vac, 90Deg; Product Range Idec
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
 - 194L-C40-5261 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
ComEx Actuators elements - comex actuators - BARTEC
Specs
Operating Temperature -55 to 70 F (-48 to 21 C)
View Details