IDEC Corporation Key Operated Sw, Spdt, 0.1A, 125V, 90Deg; Product Range Idec LBW7MK-2T1A

Description
KEY OPERATED SW, SPDT, 0.1A, 125V, 90DEG; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Maintained ; Switch Terminals:Quick Connect, Solder; Contact Current Max:100mA; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Description
KEY OPERATED SW, SPDT, 0.1A, 125V, 90DEG; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Maintained ; Switch Terminals:Quick Connect, Solder; Contact Current Max:100mA; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Key Operated Switch, SPDT, 0.1A, 125V, 90Deg, part number 94AC0396, is designed for applications requiring secure operation through key access. It features a maintained switch operation and is suitable for quick connect or solder terminal configurations. The switch has a maximum contact current of 100mA and operates at a nominal voltage of 125V AC. It is compliant with RoHS standards, ensuring it meets environmental regulations. The product is part of the LBW series, which is known for its reliability and durability in various industrial applications. This switch is ideal for projects that require a key-operated mechanism for enhanced security and control.

Datasheet Summary
Powered by GS/AI

The Key Operated Switch, SPDT, 0.1A, 125V, 90Deg, part number 94AC0396, is designed for applications requiring secure operation through key access. It features a maintained switch operation and is suitable for quick connect or solder terminal configurations. The switch has a maximum contact current of 100mA and operates at a nominal voltage of 125V AC. It is compliant with RoHS standards, ensuring it meets environmental regulations. The product is part of the LBW series, which is known for its reliability and durability in various industrial applications. This switch is ideal for projects that require a key-operated mechanism for enhanced security and control.

Suppliers

Company
Product
Description
Supplier Links
Key Operated Sw, Spdt, 0.1A, 125V, 90Deg; Product Range Idec - 94AC0396 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Sw, Spdt, 0.1A, 125V, 90Deg; Product Range Idec
94AC0396
Key Operated Sw, Spdt, 0.1A, 125V, 90Deg; Product Range Idec 94AC0396
KEY OPERATED SW, SPDT, 0.1A, 125V, 90DEG; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Maintained ; Switch Terminals:Quick Connect, Solder; Contact Current Max:100mA; Contact Voltage AC Nom:125V RoHS Compliant: Yes

KEY OPERATED SW, SPDT, 0.1A, 125V, 90DEG; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Maintained; Switch Terminals:Quick Connect, Solder; Contact Current Max:100mA; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 94AC0396
Product Name Key Operated Sw, Spdt, 0.1A, 125V, 90Deg; Product Range Idec
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NWTS - Spring-return selector switch - NWTS321.1 -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 2
View Details
Selector Switches - 2657654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Angle of Throw 90 degrees
Number of Poles 1 poles
Positions per Pole 2
View Details
Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details