IDEC Corporation Key Operated Sw, 3Pdt, 5A, 250Vac, 90Deg; Product Range Idec LBW7MK-2ST7B

Description
KEY OPERATED SW, 3PDT, 5A, 250VAC, 90DEG; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained ; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet
Description
KEY OPERATED SW, 3PDT, 5A, 250VAC, 90DEG; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained ; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Operated Sw, 3Pdt, 5A, 250Vac, 90Deg; Product Range Idec - 94AC0395 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Sw, 3Pdt, 5A, 250Vac, 90Deg; Product Range Idec
94AC0395
Key Operated Sw, 3Pdt, 5A, 250Vac, 90Deg; Product Range Idec 94AC0395
KEY OPERATED SW, 3PDT, 5A, 250VAC, 90DEG; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained ; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes

KEY OPERATED SW, 3PDT, 5A, 250VAC, 90DEG; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 94AC0395
Product Name Key Operated Sw, 3Pdt, 5A, 250Vac, 90Deg; Product Range Idec
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage selector switch, 3 stages, step switch, panel mounting - SWM1 (Frontpl) - SCHURTER Inc
Specs
Initial Contact Resistance 10 milliohms
Terminal Type Solder Terminals
Features Has CE Certification; Has CSA Certification; Is UL listed
View Details
Rotary Switch - MY/EMY - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 3 poles per wafer
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switches - 1450623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 2
Terminal Type Screw Terminals; Screw
Features Momentary; DustProof; Weather resistant or waterproof
View Details