IDEC Corporation Key Operated Sw, Spdt, 0.1A, 125V, 90Deg; Product Range Idec LBW7MK-2ST1A

Description
KEY OPERATED SW, SPDT, 0.1A, 125V, 90DEG; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Maintained ; Switch Terminals:Quick Connect, Solder; Contact Current Max:100mA; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Description
KEY OPERATED SW, SPDT, 0.1A, 125V, 90DEG; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Maintained ; Switch Terminals:Quick Connect, Solder; Contact Current Max:100mA; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Key Operated Switch, SPDT, 0.1A, 125V, 90Deg, part number 94AC0378, is designed for applications requiring secure operation through key access. It features a maintained switch operation and is compliant with RoHS standards. The switch has a maximum contact current of 100mA and a nominal contact voltage of 125V AC. It offers quick connect and solder terminal options for versatile installation. The product is suitable for environments with an operating temperature range of -25 to +60°C and has a degree of protection rated at IP65, ensuring resistance to dust and water ingress from the front. This switch is ideal for applications where safety and reliability are paramount.

Datasheet Summary
Powered by GS/AI

The Key Operated Switch, SPDT, 0.1A, 125V, 90Deg, part number 94AC0378, is designed for applications requiring secure operation through key access. It features a maintained switch operation and is compliant with RoHS standards. The switch has a maximum contact current of 100mA and a nominal contact voltage of 125V AC. It offers quick connect and solder terminal options for versatile installation. The product is suitable for environments with an operating temperature range of -25 to +60°C and has a degree of protection rated at IP65, ensuring resistance to dust and water ingress from the front. This switch is ideal for applications where safety and reliability are paramount.

Suppliers

Company
Product
Description
Supplier Links
Key Operated Sw, Spdt, 0.1A, 125V, 90Deg; Product Range Idec - 94AC0378 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Sw, Spdt, 0.1A, 125V, 90Deg; Product Range Idec
94AC0378
Key Operated Sw, Spdt, 0.1A, 125V, 90Deg; Product Range Idec 94AC0378
KEY OPERATED SW, SPDT, 0.1A, 125V, 90DEG; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Maintained ; Switch Terminals:Quick Connect, Solder; Contact Current Max:100mA; Contact Voltage AC Nom:125V RoHS Compliant: Yes

KEY OPERATED SW, SPDT, 0.1A, 125V, 90DEG; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Maintained; Switch Terminals:Quick Connect, Solder; Contact Current Max:100mA; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 94AC0378
Product Name Key Operated Sw, Spdt, 0.1A, 125V, 90Deg; Product Range Idec
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 0033.3510-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
Rotary Switch - FL/FS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Key Switch Heads - 1881155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details