The Pb Switch, DPDT, 250Vac, 5A, QC/Solder is designed for applications requiring reliable switching in a compact form factor. It features a double-pole double-throw (DPDT) configuration, allowing for versatile circuit control. The switch operates at a maximum voltage of 250Vac and can handle a current of up to 5A, making it suitable for various electrical applications. The switch is rated IP65, providing protection against dust and water ingress, which is essential for use in harsh environments. It is compliant with UL508 and CSA 22.2 No.14 standards, ensuring safety and reliability. The operating temperature range is from -25°C to +60°C, with a storage temperature of -30°C to +80°C. Mechanical life is rated at a minimum of 2,000,000 operations for momentary use, while electrical life is rated for 50,000 operations under specified conditions. The switch features solder/tab terminals for easy installation. This product is suitable for engineers looking for a durable and efficient switching solution in their projects.
Pushbutton Switch DPDT Standard Panel Mount, Front
PB SWITCH, DPDT, 250VAC, 5A, QC/SOLDER; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1885-1932-ND | 94AC0363 |
| Product Name | Pushbutton Switches | Pb Switch, Dpdt, 250Vac, 5A, Qc/solder; Product Range Idec |
| Actuator Specifications | Flush Pushbutton; Square, Button, Flush | Flush Pushbutton |
| Switch Function | Momentary Contact | Momentary Contact; Momentary |
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT |
| Terminal Type | Quick Connect/Blade; Solder Terminals |