The Pb Switch, SPDT, 250Vac, 5A, QC/Solder (Part No. 94AC0360) is designed for applications requiring reliable switching in a compact form factor. It features a momentary pushbutton actuator style with a square flush design and a white actuator cap. The switch is rated for a maximum contact current of 5A at 250VAC and has an IP65 rating, providing protection against dust and water ingress from the front. The operating temperature range is from -25°C to +60°C, ensuring functionality in various environments. The switch utilizes solder/tab terminals for easy installation and is compliant with RoHS standards. Its mechanical life is rated at a minimum of 2,000,000 operations for momentary use, making it suitable for high-frequency applications.
PB SWITCH, SPDT, 250VAC, 5A, QC/SOLDER; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Momentary;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 94AC0360 |
| Product Name | Pb Switch, Spdt, 250Vac, 5A, Qc/solder; Product Range Idec |
| Actuator Specifications | Flush Pushbutton |