IDEC Corporation Pb Switch, 3Pdt, 125Vac, 0.1A, Tht; Product Range Idec LBW7MB-M1T3VS

Description
PB SWITCH, 3PDT, 125VAC, 0.1A, THT; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Blue; Contact Current AC Max:100mA; IP Rating:IP65 RoHS Compliant: Yes
Description
PB SWITCH, 3PDT, 125VAC, 0.1A, THT; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Blue; Contact Current AC Max:100mA; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Pb Switch, 3PDT, 125Vac, 0.1A, THT from the LBW Series is designed for applications requiring a momentary pushbutton switch with a 3-pole, double-throw (3PDT) configuration. It operates at a maximum voltage of 125V AC and a current rating of 0.1A. The switch features a square flush actuator with a blue cap and is rated IP65, providing protection against dust and water ingress from the front. The product is compliant with RoHS standards and is suitable for various industrial applications. Its mechanical life is rated for a minimum of 2,000,000 operations for momentary use, ensuring durability in demanding environments. The switch is designed for through-hole mounting, making it compatible with standard PCB layouts.

Datasheet Summary
Powered by GS/AI

The Pb Switch, 3PDT, 125Vac, 0.1A, THT from the LBW Series is designed for applications requiring a momentary pushbutton switch with a 3-pole, double-throw (3PDT) configuration. It operates at a maximum voltage of 125V AC and a current rating of 0.1A. The switch features a square flush actuator with a blue cap and is rated IP65, providing protection against dust and water ingress from the front. The product is compliant with RoHS standards and is suitable for various industrial applications. Its mechanical life is rated for a minimum of 2,000,000 operations for momentary use, ensuring durability in demanding environments. The switch is designed for through-hole mounting, making it compatible with standard PCB layouts.

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, 3Pdt, 125Vac, 0.1A, Tht; Product Range Idec - 94AC0351 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, 3Pdt, 125Vac, 0.1A, Tht; Product Range Idec
94AC0351
Pb Switch, 3Pdt, 125Vac, 0.1A, Tht; Product Range Idec 94AC0351
PB SWITCH, 3PDT, 125VAC, 0.1A, THT; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Blue; Contact Current AC Max:100mA; IP Rating:IP65 RoHS Compliant: Yes

PB SWITCH, 3PDT, 125VAC, 0.1A, THT; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Blue; Contact Current AC Max:100mA; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 94AC0351
Product Name Pb Switch, 3Pdt, 125Vac, 0.1A, Tht; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Push Button Switches - 1-2364688-0 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Pushbutton - 938847 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-1-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details