IDEC Corporation Pb Switch, 3Pdt, 125Vac, 0.1A, Tht; Product Range Idec LBW7MB-M1T3VB

Description
PB SWITCH, 3PDT, 125VAC, 0.1A, THT; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Black; Contact Current AC Max:100mA; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, 3PDT, 125VAC, 0.1A, THT; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Black; Contact Current AC Max:100mA; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, 3Pdt, 125Vac, 0.1A, Tht; Product Range Idec - 94AC0348 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, 3Pdt, 125Vac, 0.1A, Tht; Product Range Idec
94AC0348
Pb Switch, 3Pdt, 125Vac, 0.1A, Tht; Product Range Idec 94AC0348
PB SWITCH, 3PDT, 125VAC, 0.1A, THT; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Black; Contact Current AC Max:100mA; IP Rating:IP65 RoHS Compliant: Yes

PB SWITCH, 3PDT, 125VAC, 0.1A, THT; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Black; Contact Current AC Max:100mA; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 94AC0348
Product Name Pb Switch, 3Pdt, 125Vac, 0.1A, Tht; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 917964 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Kit, switch, push button - K8590241A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details