IDEC Corporation Pb Switch, 3Pdt, 250Vac, 5A, Qc/solder; Product Range Idec LBW7MB-A1T7B

Description
PB SWITCH, 3PDT, 250VAC, 5A, QC/SOLDER; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Black; Contact Current AC Max:5A; IP Rating:IP65RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, 3PDT, 250VAC, 5A, QC/SOLDER; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Black; Contact Current AC Max:5A; IP Rating:IP65RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, 3Pdt, 250Vac, 5A, Qc/solder; Product Range Idec - 94AC0314 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, 3Pdt, 250Vac, 5A, Qc/solder; Product Range Idec
94AC0314
Pb Switch, 3Pdt, 250Vac, 5A, Qc/solder; Product Range Idec 94AC0314
PB SWITCH, 3PDT, 250VAC, 5A, QC/SOLDER; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Black; Contact Current AC Max:5A; IP Rating:IP65RoHS Compliant: Yes

PB SWITCH, 3PDT, 250VAC, 5A, QC/SOLDER; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Black; Contact Current AC Max:5A; IP Rating:IP65RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 94AC0314
Product Name Pb Switch, 3Pdt, 250Vac, 5A, Qc/solder; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Projecting Push Buttons - 2ALP8LB-230 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details
Pushbutton - 359537 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details