IDEC Corporation Pb Switch, 3Pdt, 125Vac, 0.1A, Qc/solder; Product Range Idec LBW7MB-A1T3S

Description
PB SWITCH, 3PDT, 125VAC, 0.1A, QC/SOLDER; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Blue; Contact Current AC Max:100mA RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, 3PDT, 125VAC, 0.1A, QC/SOLDER; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Blue; Contact Current AC Max:100mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, 3Pdt, 125Vac, 0.1A, Qc/solder; Product Range Idec - 94AC0293 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, 3Pdt, 125Vac, 0.1A, Qc/solder; Product Range Idec
94AC0293
Pb Switch, 3Pdt, 125Vac, 0.1A, Qc/solder; Product Range Idec 94AC0293
PB SWITCH, 3PDT, 125VAC, 0.1A, QC/SOLDER; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Blue; Contact Current AC Max:100mA RoHS Compliant: Yes

PB SWITCH, 3PDT, 125VAC, 0.1A, QC/SOLDER; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Blue; Contact Current AC Max:100mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 94AC0293
Product Name Pb Switch, 3Pdt, 125Vac, 0.1A, Qc/solder; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, MIL-PRF-8805/3 Momentary, Snap Action Pushbutton - P1 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-APYM-5D-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Pushbutton - 355264 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details