IDEC Corporation Pb Switch, 3Pdt, 125Vac, 0.1A, Qc/solder; Product Range Idec LBW7MB-A1T3B

Description
PB SWITCH, 3PDT, 125VAC, 0.1A, QC/SOLDER; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Black; Contact Current AC Max:100mA RoHS Compliant: Yes
Description
PB SWITCH, 3PDT, 125VAC, 0.1A, QC/SOLDER; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Black; Contact Current AC Max:100mA RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Pb Switch, 3PDT, 125Vac, 0.1A, QC/Solder, part number 94AC0290, is designed for applications requiring a maintained switch operation. It features a contact configuration of 3PDT (three poles, double throw) and is rated for a maximum contact current of 100mA at 125Vac. The switch is compliant with RoHS standards and is suitable for various panel mounting applications. This switch operates within an ambient temperature range of -25 to +60°C and has a degree of protection rated at IP65, ensuring resistance to dust and water ingress from the front. The contact material is gold-clad silver, providing reliable conductivity and durability. The switch is equipped with solder/tab terminals, facilitating easy installation and connection. Engineers considering this switch should note its mechanical life of 2,000,000 operations for momentary use and 250,000 operations for maintained use, along with an electrical life of 50,000 operations under specified conditions. The product is suitable for applications where a robust and reliable switching solution is required.

Datasheet Summary
Powered by GS/AI

The Pb Switch, 3PDT, 125Vac, 0.1A, QC/Solder, part number 94AC0290, is designed for applications requiring a maintained switch operation. It features a contact configuration of 3PDT (three poles, double throw) and is rated for a maximum contact current of 100mA at 125Vac. The switch is compliant with RoHS standards and is suitable for various panel mounting applications. This switch operates within an ambient temperature range of -25 to +60°C and has a degree of protection rated at IP65, ensuring resistance to dust and water ingress from the front. The contact material is gold-clad silver, providing reliable conductivity and durability. The switch is equipped with solder/tab terminals, facilitating easy installation and connection. Engineers considering this switch should note its mechanical life of 2,000,000 operations for momentary use and 250,000 operations for maintained use, along with an electrical life of 50,000 operations under specified conditions. The product is suitable for applications where a robust and reliable switching solution is required.

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, 3Pdt, 125Vac, 0.1A, Qc/solder; Product Range Idec - 94AC0290 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, 3Pdt, 125Vac, 0.1A, Qc/solder; Product Range Idec
94AC0290
Pb Switch, 3Pdt, 125Vac, 0.1A, Qc/solder; Product Range Idec 94AC0290
PB SWITCH, 3PDT, 125VAC, 0.1A, QC/SOLDER; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Black; Contact Current AC Max:100mA RoHS Compliant: Yes

PB SWITCH, 3PDT, 125VAC, 0.1A, QC/SOLDER; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Black; Contact Current AC Max:100mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 94AC0290
Product Name Pb Switch, 3Pdt, 125Vac, 0.1A, Qc/solder; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 21747224 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSNTSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details