The Pb Switch, SPDT, 125Vac, 0.1A, THT from the LBW Series is designed for applications requiring a maintained pushbutton operation. It features a square flush actuator style with a black cap and is rated for a maximum contact current of 100mA. The switch is compliant with IP65 standards, providing protection against dust and water ingress from the front. It operates effectively within a temperature range of -25 to +60°C and has a mechanical life of 2,000,000 operations for momentary use. The switch is RoHS compliant, making it suitable for environmentally conscious projects. This product is ideal for engineers seeking a reliable and durable switch for panel mounting in various applications.
PB SWITCH, SPDT, 125VAC, 0.1A, THT; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Maintained
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 94AC0270 |
| Product Name | Pb Switch, Spdt, 125Vac, 0.1A, Tht; Product Range Idec |
| Actuator Specifications | Flush Pushbutton |