IDEC Corporation Pushbutton Switches LBW7L-M1T64PW

Description
Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1885-1926-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1885-1926-ND
Pushbutton Switches 1885-1926-ND
Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Front

Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Pb Switch, Dpdt, 5A, 250Vac, Wht, Panel; Product Range Idec - 94AC0261 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 5A, 250Vac, Wht, Panel; Product Range Idec
94AC0261
Pb Switch, Dpdt, 5A, 250Vac, Wht, Panel; Product Range Idec 94AC0261
PB SWITCH, DPDT, 5A, 250VAC, WHT, PANEL; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Transparent; Contact Current AC Max:5A RoHS Compliant: Yes

PB SWITCH, DPDT, 5A, 250VAC, WHT, PANEL; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Transparent; Contact Current AC Max:5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1885-1926-ND 94AC0261
Product Name Pushbutton Switches Pb Switch, Dpdt, 5A, 250Vac, Wht, Panel; Product Range Idec
Actuator Specifications Flush Pushbutton; Square, Button, Flush Flush Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Terminal Type Quick Connect/Blade; Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 10151921 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-2-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details