IDEC Corporation Pushbutton Switches LBW7L-M1T64A

Description
Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1885-1924-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1885-1924-ND
Pushbutton Switches 1885-1924-ND
Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Front

Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Pb Switch, Dpdt, 5A, 250Vac, Amb, Panel; Product Range Idec - 94AC0259 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 5A, 250Vac, Amb, Panel; Product Range Idec
94AC0259
Pb Switch, Dpdt, 5A, 250Vac, Amb, Panel; Product Range Idec 94AC0259
PB SWITCH, DPDT, 5A, 250VAC, AMB, PANEL; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Transparent; Contact Current AC Max:5A RoHS Compliant: Yes

PB SWITCH, DPDT, 5A, 250VAC, AMB, PANEL; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Transparent; Contact Current AC Max:5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1885-1924-ND 94AC0259
Product Name Pushbutton Switches Pb Switch, Dpdt, 5A, 250Vac, Amb, Panel; Product Range Idec
Actuator Specifications Flush Pushbutton; Square, Button, Flush Flush Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Terminal Type Quick Connect/Blade; Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Fully Illuminated, Vandal Resistant, Alternate Action Pushbutton - LP5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.5 lbs (1.59 kg)
View Details
22mm Illuminated Projecting Push Buttons - 2ALP8LB-024 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Process Sealed Subminiature Pushbutton - AB15AV-HB - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
View Details
5 suppliers