The Pb Switch, DPDT, 0.1A, 125Vac, Yellow (part number 94AC0231) is designed for applications requiring a momentary pushbutton switch with a double pole double throw (DPDT) configuration. It has a maximum contact current rating of 0.1A at 125Vac, making it suitable for low-power applications. The switch features a square flush actuator style with a transparent cap, allowing for easy identification and operation. It is compliant with RoHS standards, ensuring it meets environmental regulations. The switch is part of the LBW series, which is known for its reliability and durability in various industrial applications. The operating temperature range is from -25°C to +60°C, and it has a degree of protection rated at IP65, providing resistance against dust and water ingress from the front. This switch is ideal for engineers looking for a compact and efficient solution for control panel applications.
PB SWITCH, DPDT, 0.1A, 125VAC, YEL; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 94AC0231 |
| Product Name | Pb Switch, Dpdt, 0.1A, 125Vac, Yel; Product Range Idec |
| Actuator Specifications | Flush Pushbutton |