IDEC Corporation Pb Switch, Spdt, 0.1A, 125Vac, Wht; Product Range Idec LBW7L-M1T13VPW

Description
PB SWITCH, SPDT, 0.1A, 125VAC, WHT; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Transparent; Contact Current AC Max:100mA RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, SPDT, 0.1A, 125VAC, WHT; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Transparent; Contact Current AC Max:100mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spdt, 0.1A, 125Vac, Wht; Product Range Idec - 94AC0199 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 0.1A, 125Vac, Wht; Product Range Idec
94AC0199
Pb Switch, Spdt, 0.1A, 125Vac, Wht; Product Range Idec 94AC0199
PB SWITCH, SPDT, 0.1A, 125VAC, WHT; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Transparent; Contact Current AC Max:100mA RoHS Compliant: Yes

PB SWITCH, SPDT, 0.1A, 125VAC, WHT; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Transparent; Contact Current AC Max:100mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 94AC0199
Product Name Pb Switch, Spdt, 0.1A, 125Vac, Wht; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Global illuminated push button module - comex global illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Process Sealed Subminiature Pushbutton - AB11AH-FA - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
8 suppliers
Pushbutton - 10249797 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details