IDEC Corporation Pb Switch, Spdt, 0.1A, 125Vac, Grn; Product Range Idec LBW7L-M1RT14WG

Description
PB SWITCH, SPDT, 0.1A, 125VAC, GRN; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:White; Contact Current AC Max:100mA; IP Rating:IP65 RoHS Compliant: Yes
Description
PB SWITCH, SPDT, 0.1A, 125VAC, GRN; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:White; Contact Current AC Max:100mA; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Pb Switch, SPDT, 0.1A, 125Vac, Green, part number 94AC0188, is designed for applications requiring a momentary pushbutton switch with a single pole double throw configuration. It has a maximum contact current rating of 100mA and operates at a voltage of 125Vac. The switch features a square flush actuator style with a white cap, providing a clean and unobtrusive appearance. It is rated IP65, indicating protection against dust and water ingress from the front, making it suitable for use in environments where moisture and contaminants may be present. The switch is RoHS compliant, ensuring it meets environmental standards. Its mechanical life is rated for a minimum of 2,000,000 operations, ensuring durability and reliability in various applications.

Datasheet Summary
Powered by GS/AI

The Pb Switch, SPDT, 0.1A, 125Vac, Green, part number 94AC0188, is designed for applications requiring a momentary pushbutton switch with a single pole double throw configuration. It has a maximum contact current rating of 100mA and operates at a voltage of 125Vac. The switch features a square flush actuator style with a white cap, providing a clean and unobtrusive appearance. It is rated IP65, indicating protection against dust and water ingress from the front, making it suitable for use in environments where moisture and contaminants may be present. The switch is RoHS compliant, ensuring it meets environmental standards. Its mechanical life is rated for a minimum of 2,000,000 operations, ensuring durability and reliability in various applications.

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spdt, 0.1A, 125Vac, Grn; Product Range Idec - 94AC0188 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 0.1A, 125Vac, Grn; Product Range Idec
94AC0188
Pb Switch, Spdt, 0.1A, 125Vac, Grn; Product Range Idec 94AC0188
PB SWITCH, SPDT, 0.1A, 125VAC, GRN; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:White; Contact Current AC Max:100mA; IP Rating:IP65 RoHS Compliant: Yes

PB SWITCH, SPDT, 0.1A, 125VAC, GRN; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:White; Contact Current AC Max:100mA; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 94AC0188
Product Name Pb Switch, Spdt, 0.1A, 125Vac, Grn; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL1LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
ComEx Global Ex i illuminated push button module - comex global ex i illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Pushbutton - 26096602 - Radwell International
Allen-Bradley / Rockwell Automation
View Details