IDEC Corporation Actuator, 22Mm Pushbutton Switch; For Use With Idec LBW7L-M0

Description
ACTUATOR, 22MM PUSHBUTTON SWITCH; For Use With:IDEC 22mm LBW Series Illuminated & Non-Illuminated Pushbutton Switches; IP / NEMA Rating:IP65; Product Range:LBW Series RoHS Compliant: Yes
Datasheet
Description
ACTUATOR, 22MM PUSHBUTTON SWITCH; For Use With:IDEC 22mm LBW Series Illuminated & Non-Illuminated Pushbutton Switches; IP / NEMA Rating:IP65; Product Range:LBW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Actuator, 22Mm Pushbutton Switch; For Use With Idec - 94AC0187 - Newark, An Avnet Company
Chicago, IL, United States
Actuator, 22Mm Pushbutton Switch; For Use With Idec
94AC0187
Actuator, 22Mm Pushbutton Switch; For Use With Idec 94AC0187
ACTUATOR, 22MM PUSHBUTTON SWITCH; For Use With:IDEC 22mm LBW Series Illuminated & Non-Illuminated Pushbutton Switches; IP / NEMA Rating:IP65; Product Range:LBW Series RoHS Compliant: Yes

ACTUATOR, 22MM PUSHBUTTON SWITCH; For Use With:IDEC 22mm LBW Series Illuminated & Non-Illuminated Pushbutton Switches; IP / NEMA Rating:IP65; Product Range:LBW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 94AC0187
Product Name Actuator, 22Mm Pushbutton Switch; For Use With Idec
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2316542-8 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Pushbutton Switches - 0041.8846.5127-ND - DigiKey
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
PS Series Push Button Stations - PSEV-Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details