IDEC Corporation Pb Switch, Spdt, 5A, 250Vac, Amb, Panel; Product Range Idec LBW7L-A1T54A

Description
PB SWITCH, SPDT, 5A, 250VAC, AMB, PANEL; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Transparent; Contact Current AC Max:5A RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, SPDT, 5A, 250VAC, AMB, PANEL; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Transparent; Contact Current AC Max:5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spdt, 5A, 250Vac, Amb, Panel; Product Range Idec - 94AC0173 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 5A, 250Vac, Amb, Panel; Product Range Idec
94AC0173
Pb Switch, Spdt, 5A, 250Vac, Amb, Panel; Product Range Idec 94AC0173
PB SWITCH, SPDT, 5A, 250VAC, AMB, PANEL; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Transparent; Contact Current AC Max:5A RoHS Compliant: Yes

PB SWITCH, SPDT, 5A, 250VAC, AMB, PANEL; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Maintained; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Transparent; Contact Current AC Max:5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 94AC0173
Product Name Pb Switch, Spdt, 5A, 250Vac, Amb, Panel; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364689-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
ComEx flex Illuminated Button Ex i - comexflex ex i illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Sealed, Mil Grade, Alternate Action Pushbutton Switch - P5 - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-1-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details