The Pb Switch, SPDT, 0.1A, 125Vac, from the LBW Series by Idec, features a maintained operation with a square flush actuator style. It is designed for a maximum contact current of 100mA and is compliant with RoHS standards. The switch operates effectively within an ambient temperature range of -25 to +60°C and has a degree of protection rated at IP65, making it suitable for various applications. The switch utilizes gold-clad silver contacts, ensuring reliable performance and longevity. It is ideal for engineers seeking a compact and durable switch for panel mounting in electrical applications.
PB SWITCH, SPDT, 0.1A, 125VAC, AMB; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Maintained
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 94AC0131 |
| Product Name | Pb Switch, Spdt, 0.1A, 125Vac, Amb; Product Range Idec |
| Actuator Specifications | Flush Pushbutton |