IDEC Corporation Actuator, 22Mm Pushbutton Switch; For Use With Idec LBW7L-A0

Description
ACTUATOR, 22MM PUSHBUTTON SWITCH; For Use With:IDEC 22mm LBW Series Illuminated & Non-Illuminated Pushbutton Switches; IP / NEMA Rating:IP65; Product Range:LBW Series RoHS Compliant: Yes
Datasheet
Description
ACTUATOR, 22MM PUSHBUTTON SWITCH; For Use With:IDEC 22mm LBW Series Illuminated & Non-Illuminated Pushbutton Switches; IP / NEMA Rating:IP65; Product Range:LBW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Actuator, 22Mm Pushbutton Switch; For Use With Idec - 94AC0116 - Newark, An Avnet Company
Chicago, IL, United States
Actuator, 22Mm Pushbutton Switch; For Use With Idec
94AC0116
Actuator, 22Mm Pushbutton Switch; For Use With Idec 94AC0116
ACTUATOR, 22MM PUSHBUTTON SWITCH; For Use With:IDEC 22mm LBW Series Illuminated & Non-Illuminated Pushbutton Switches; IP / NEMA Rating:IP65; Product Range:LBW Series RoHS Compliant: Yes

ACTUATOR, 22MM PUSHBUTTON SWITCH; For Use With:IDEC 22mm LBW Series Illuminated & Non-Illuminated Pushbutton Switches; IP / NEMA Rating:IP65; Product Range:LBW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 94AC0116
Product Name Actuator, 22Mm Pushbutton Switch; For Use With Idec
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364572-4 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
PS Series Push Button Stations - PSEVSC-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details