IDEC Corporation Key Operated Sw, 3Pdt, 0.1A, 125V, 45Deg; Product Range Idec LBW7K-3T3VD

Description
KEY OPERATED SW, 3PDT, 0.1A, 125V, 45DEG; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained ; Switch Terminals:Through Hole; Contact Current Max:100mA; Contact Voltage AC Nom:125V; Angle of Throw:45° RoHS Compliant: Yes
Description
KEY OPERATED SW, 3PDT, 0.1A, 125V, 45DEG; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained ; Switch Terminals:Through Hole; Contact Current Max:100mA; Contact Voltage AC Nom:125V; Angle of Throw:45° RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Key Operated Switch, part number 94AC0097, features a 3PDT (three-pole, double-throw) configuration and is rated for a maximum contact current of 0.1A at 125V AC. It operates with a maintained switch action and has a 45-degree angle of throw. The switch is designed for through-hole mounting, making it suitable for various panel applications. It is compliant with RoHS standards, ensuring it meets environmental regulations. The product is part of the LBW series from Idec, known for its reliability and durability in industrial settings.

Datasheet Summary
Powered by GS/AI

The Key Operated Switch, part number 94AC0097, features a 3PDT (three-pole, double-throw) configuration and is rated for a maximum contact current of 0.1A at 125V AC. It operates with a maintained switch action and has a 45-degree angle of throw. The switch is designed for through-hole mounting, making it suitable for various panel applications. It is compliant with RoHS standards, ensuring it meets environmental regulations. The product is part of the LBW series from Idec, known for its reliability and durability in industrial settings.

Suppliers

Company
Product
Description
Supplier Links
Key Operated Sw, 3Pdt, 0.1A, 125V, 45Deg; Product Range Idec - 94AC0097 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Sw, 3Pdt, 0.1A, 125V, 45Deg; Product Range Idec
94AC0097
Key Operated Sw, 3Pdt, 0.1A, 125V, 45Deg; Product Range Idec 94AC0097
KEY OPERATED SW, 3PDT, 0.1A, 125V, 45DEG; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained ; Switch Terminals:Through Hole; Contact Current Max:100mA; Contact Voltage AC Nom:125V; Angle of Throw:45° RoHS Compliant: Yes

KEY OPERATED SW, 3PDT, 0.1A, 125V, 45DEG; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained; Switch Terminals:Through Hole; Contact Current Max:100mA; Contact Voltage AC Nom:125V; Angle of Throw:45° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 94AC0097
Product Name Key Operated Sw, 3Pdt, 0.1A, 125V, 45Deg; Product Range Idec
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
Selector Switches - 2719139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 1
Features DustProof; Weather resistant or waterproof
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details