IDEC Corporation Key Operated Sw, Dpdt, 5A, 250Vac, 45Deg; Product Range Idec LBW7K-3ST6A

Description
KEY OPERATED SW, DPDT, 5A, 250VAC, 45DEG; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained ; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet
Description
KEY OPERATED SW, DPDT, 5A, 250VAC, 45DEG; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained ; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Operated Sw, Dpdt, 5A, 250Vac, 45Deg; Product Range Idec - 94AC0086 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Sw, Dpdt, 5A, 250Vac, 45Deg; Product Range Idec
94AC0086
Key Operated Sw, Dpdt, 5A, 250Vac, 45Deg; Product Range Idec 94AC0086
KEY OPERATED SW, DPDT, 5A, 250VAC, 45DEG; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained ; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes

KEY OPERATED SW, DPDT, 5A, 250VAC, 45DEG; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 94AC0086
Product Name Key Operated Sw, Dpdt, 5A, 250Vac, 45Deg; Product Range Idec
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
N program - NWT - Selector switch - NWT21 -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 1
View Details