IDEC Corporation Key Operated Sw, 3Pdt, 0.1A, 125V, 45Deg; Product Range Idec LBW7K-3ST3VD

Description
KEY OPERATED SW, 3PDT, 0.1A, 125V, 45DEG; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained ; Switch Terminals:Through Hole; Contact Current Max:100mA; Contact Voltage AC Nom:125V; Angle of Throw:45° RoHS Compliant: Yes
Datasheet
Description
KEY OPERATED SW, 3PDT, 0.1A, 125V, 45DEG; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained ; Switch Terminals:Through Hole; Contact Current Max:100mA; Contact Voltage AC Nom:125V; Angle of Throw:45° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Operated Sw, 3Pdt, 0.1A, 125V, 45Deg; Product Range Idec - 94AC0085 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Sw, 3Pdt, 0.1A, 125V, 45Deg; Product Range Idec
94AC0085
Key Operated Sw, 3Pdt, 0.1A, 125V, 45Deg; Product Range Idec 94AC0085
KEY OPERATED SW, 3PDT, 0.1A, 125V, 45DEG; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained ; Switch Terminals:Through Hole; Contact Current Max:100mA; Contact Voltage AC Nom:125V; Angle of Throw:45° RoHS Compliant: Yes

KEY OPERATED SW, 3PDT, 0.1A, 125V, 45DEG; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained; Switch Terminals:Through Hole; Contact Current Max:100mA; Contact Voltage AC Nom:125V; Angle of Throw:45° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 94AC0085
Product Name Key Operated Sw, 3Pdt, 0.1A, 125V, 45Deg; Product Range Idec
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switch Heads - 1881163 - RS Components, Ltd.
Specs
Angle of Throw 30 degrees
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details
Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details
Specs
Actuator Type Keylock
View Details
E program - EWSE - Step switch - EWSE6K -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 6
View Details