IDEC Corporation Key Operated Sw, Dpdt, 5A, 250Vac, 45Deg; Product Range Idec LBW7K-33ST6D

Description
KEY OPERATED SW, DPDT, 5A, 250VAC, 45DEG; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary Spring Return; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet
Description
KEY OPERATED SW, DPDT, 5A, 250VAC, 45DEG; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary Spring Return; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Operated Sw, Dpdt, 5A, 250Vac, 45Deg; Product Range Idec - 94AC0108 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Sw, Dpdt, 5A, 250Vac, 45Deg; Product Range Idec
94AC0108
Key Operated Sw, Dpdt, 5A, 250Vac, 45Deg; Product Range Idec 94AC0108
KEY OPERATED SW, DPDT, 5A, 250VAC, 45DEG; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary Spring Return; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes

KEY OPERATED SW, DPDT, 5A, 250VAC, 45DEG; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary Spring Return; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 94AC0108
Product Name Key Operated Sw, Dpdt, 5A, 250Vac, 45Deg; Product Range Idec
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
ComEx Global switch module 4-pole - comex global switch module 4 pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Selector Switches - 450-K1142884-ND - DigiKey
Specs
Current Rating 250.0 amps
Mechanical Life 10000 cycles
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details