IDEC Corporation Key Operated Sw, 3Pdt, 0.1A, 125V, 45Deg; Product Range Idec LBW7K-33ST3VD

Description
KEY OPERATED SW, 3PDT, 0.1A, 125V, 45DEG; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Momentary Spring Return; Switch Terminals:Through Hole; Contact Current Max:100mA; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Datasheet
Description
KEY OPERATED SW, 3PDT, 0.1A, 125V, 45DEG; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Momentary Spring Return; Switch Terminals:Through Hole; Contact Current Max:100mA; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Operated Sw, 3Pdt, 0.1A, 125V, 45Deg; Product Range Idec - 94AC0107 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Sw, 3Pdt, 0.1A, 125V, 45Deg; Product Range Idec
94AC0107
Key Operated Sw, 3Pdt, 0.1A, 125V, 45Deg; Product Range Idec 94AC0107
KEY OPERATED SW, 3PDT, 0.1A, 125V, 45DEG; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Momentary Spring Return; Switch Terminals:Through Hole; Contact Current Max:100mA; Contact Voltage AC Nom:125V RoHS Compliant: Yes

KEY OPERATED SW, 3PDT, 0.1A, 125V, 45DEG; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Momentary Spring Return; Switch Terminals:Through Hole; Contact Current Max:100mA; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 94AC0107
Product Name Key Operated Sw, 3Pdt, 0.1A, 125V, 45Deg; Product Range Idec
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Rotary Switches - 1758811 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Voltage Rating 48 volts
Angle of Throw 90 degrees
Dimensions 9.2 dia. x 15.1mm
View Details