IDEC Corporation Key Operated Sw, Dpdt, 0.1A, 125V, 45Deg; Product Range Idec LBW7K-33ST2VD

Description
KEY OPERATED SW, DPDT, 0.1A, 125V, 45DEG; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary Spring Return; Switch Terminals:Through Hole; Contact Current Max:100mA; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Datasheet
Description
KEY OPERATED SW, DPDT, 0.1A, 125V, 45DEG; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary Spring Return; Switch Terminals:Through Hole; Contact Current Max:100mA; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Operated Sw, Dpdt, 0.1A, 125V, 45Deg; Product Range Idec - 94AC0105 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Sw, Dpdt, 0.1A, 125V, 45Deg; Product Range Idec
94AC0105
Key Operated Sw, Dpdt, 0.1A, 125V, 45Deg; Product Range Idec 94AC0105
KEY OPERATED SW, DPDT, 0.1A, 125V, 45DEG; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary Spring Return; Switch Terminals:Through Hole; Contact Current Max:100mA; Contact Voltage AC Nom:125V RoHS Compliant: Yes

KEY OPERATED SW, DPDT, 0.1A, 125V, 45DEG; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary Spring Return; Switch Terminals:Through Hole; Contact Current Max:100mA; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 94AC0105
Product Name Key Operated Sw, Dpdt, 0.1A, 125V, 45Deg; Product Range Idec
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
Selector Switches - 2383959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 2
Terminal Type Screw Terminals; Screw
Features DustProof; Weather resistant or waterproof
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details