IDEC Corporation Key Operated Sw, 3Pdt, 0.1A, 125V, 90Deg; Product Range Idec LBW7K-2T3B

Description
KEY OPERATED SW, 3PDT, 0.1A, 125V, 90DEG; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained ; Switch Terminals:Quick Connect, Solder; Contact Current Max:100mA; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Datasheet
Description
KEY OPERATED SW, 3PDT, 0.1A, 125V, 90DEG; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained ; Switch Terminals:Quick Connect, Solder; Contact Current Max:100mA; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Operated Sw, 3Pdt, 0.1A, 125V, 90Deg; Product Range Idec - 94AC0065 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Sw, 3Pdt, 0.1A, 125V, 90Deg; Product Range Idec
94AC0065
Key Operated Sw, 3Pdt, 0.1A, 125V, 90Deg; Product Range Idec 94AC0065
KEY OPERATED SW, 3PDT, 0.1A, 125V, 90DEG; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained ; Switch Terminals:Quick Connect, Solder; Contact Current Max:100mA; Contact Voltage AC Nom:125V RoHS Compliant: Yes

KEY OPERATED SW, 3PDT, 0.1A, 125V, 90DEG; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained; Switch Terminals:Quick Connect, Solder; Contact Current Max:100mA; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 94AC0065
Product Name Key Operated Sw, 3Pdt, 0.1A, 125V, 90Deg; Product Range Idec
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Coding Switch - SC12 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Terminal Type PC Pins
View Details
Selector Switches - 2838281 - RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 3
Terminal Type Screw Terminals; Screw
View Details
Switch, Rotary, 20V; No. Of Switch Positions Alcoswitch Te Connectivity - 27AC3941 - Newark, An Avnet Company
Specs
Current Rating 0.4 amps
AC Voltage Rating 20 volts
Positions per Pole 16 POSITION
View Details