IDEC Corporation Key Operated Sw, Spdt, 0.1A, 125V, 90Deg; Product Range Idec LBW7K-2T1VA

Description
KEY OPERATED SW, SPDT, 0.1A, 125V, 90DEG; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Maintained ; Switch Terminals:Through Hole; Contact Current Max:100mA; Contact Voltage AC Nom:125V; Angle of Throw:90° RoHS Compliant: Yes
Datasheet
Description
KEY OPERATED SW, SPDT, 0.1A, 125V, 90DEG; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Maintained ; Switch Terminals:Through Hole; Contact Current Max:100mA; Contact Voltage AC Nom:125V; Angle of Throw:90° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Operated Sw, Spdt, 0.1A, 125V, 90Deg; Product Range Idec - 94AC0058 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Sw, Spdt, 0.1A, 125V, 90Deg; Product Range Idec
94AC0058
Key Operated Sw, Spdt, 0.1A, 125V, 90Deg; Product Range Idec 94AC0058
KEY OPERATED SW, SPDT, 0.1A, 125V, 90DEG; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Maintained ; Switch Terminals:Through Hole; Contact Current Max:100mA; Contact Voltage AC Nom:125V; Angle of Throw:90° RoHS Compliant: Yes

KEY OPERATED SW, SPDT, 0.1A, 125V, 90DEG; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Maintained; Switch Terminals:Through Hole; Contact Current Max:100mA; Contact Voltage AC Nom:125V; Angle of Throw:90° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 94AC0058
Product Name Key Operated Sw, Spdt, 0.1A, 125V, 90Deg; Product Range Idec
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
Mounting hole Ø 22.3 mm - MKT - Spring-return joystick switches - MKTC52 -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Text for Number of Positions per Pole 4
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Switch, Rotary Dip, 20V; No. Of Switch Positions Alcoswitch Te Connectivity - 01P0179 - Newark, An Avnet Company
Specs
AC Voltage Rating 20 volts
Positions per Pole 10 Position
View Details