IDEC Corporation Key Operated Sw, Dpdt, 5A, 250Vac, 90Deg; Product Range Idec LBW7K-2ST6B

Description
KEY OPERATED SW, DPDT, 5A, 250VAC, 90DEG; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained ; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet
Description
KEY OPERATED SW, DPDT, 5A, 250VAC, 90DEG; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained ; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Operated Sw, Dpdt, 5A, 250Vac, 90Deg; Product Range Idec - 94AC0053 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Sw, Dpdt, 5A, 250Vac, 90Deg; Product Range Idec
94AC0053
Key Operated Sw, Dpdt, 5A, 250Vac, 90Deg; Product Range Idec 94AC0053
KEY OPERATED SW, DPDT, 5A, 250VAC, 90DEG; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained ; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes

KEY OPERATED SW, DPDT, 5A, 250VAC, 90DEG; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 94AC0053
Product Name Key Operated Sw, Dpdt, 5A, 250Vac, 90Deg; Product Range Idec
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

 - 194L-C40-1783 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Selector Switches - 450-35-514-231-GE-900-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details