IDEC Corporation Key Operated Sw, Spdt, 5A, 250Vac, 90Deg; Product Range Idec LBW7K-2ST5A

Description
KEY OPERATED SW, SPDT, 5A, 250VAC, 90DEG; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Maintained ; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet
Description
KEY OPERATED SW, SPDT, 5A, 250VAC, 90DEG; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Maintained ; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Operated Sw, Spdt, 5A, 250Vac, 90Deg; Product Range Idec - 94AC0050 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Sw, Spdt, 5A, 250Vac, 90Deg; Product Range Idec
94AC0050
Key Operated Sw, Spdt, 5A, 250Vac, 90Deg; Product Range Idec 94AC0050
KEY OPERATED SW, SPDT, 5A, 250VAC, 90DEG; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Maintained ; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes

KEY OPERATED SW, SPDT, 5A, 250VAC, 90DEG; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Maintained; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 94AC0050
Product Name Key Operated Sw, Spdt, 5A, 250Vac, 90Deg; Product Range Idec
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SBK12/SBL 12/SBIV 14 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Single
Actuator Type Bare Shaft
Terminal Type PC Pins
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Rotary Switches - 1758829 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Voltage Rating 48 volts
Angle of Throw 90 degrees
Dimensions 9.2 dia. x 15.1mm
View Details