IDEC Corporation Key Operated Sw, Spdt, 0.1A, 125V, 90Deg; Product Range Idec LBW7K-2ST1VA

Description
KEY OPERATED SW, SPDT, 0.1A, 125V, 90DEG; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Maintained ; Switch Terminals:Through Hole; Contact Current Max:100mA; Contact Voltage AC Nom:125V; Angle of Throw:90° RoHS Compliant: Yes
Datasheet
Description
KEY OPERATED SW, SPDT, 0.1A, 125V, 90DEG; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Maintained ; Switch Terminals:Through Hole; Contact Current Max:100mA; Contact Voltage AC Nom:125V; Angle of Throw:90° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Operated Sw, Spdt, 0.1A, 125V, 90Deg; Product Range Idec - 94AC0040 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Sw, Spdt, 0.1A, 125V, 90Deg; Product Range Idec
94AC0040
Key Operated Sw, Spdt, 0.1A, 125V, 90Deg; Product Range Idec 94AC0040
KEY OPERATED SW, SPDT, 0.1A, 125V, 90DEG; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Maintained ; Switch Terminals:Through Hole; Contact Current Max:100mA; Contact Voltage AC Nom:125V; Angle of Throw:90° RoHS Compliant: Yes

KEY OPERATED SW, SPDT, 0.1A, 125V, 90DEG; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Maintained; Switch Terminals:Through Hole; Contact Current Max:100mA; Contact Voltage AC Nom:125V; Angle of Throw:90° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 94AC0040
Product Name Key Operated Sw, Spdt, 0.1A, 125V, 90Deg; Product Range Idec
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

H program - HHS40 - Main switches - HHS40-BL-SW-3050 -  - Schmersal Inc.
Specs
Mechanical Life 100000 cycles
Operating Torque 354 In-oz (250 N-cm)
Text for Number of Positions per Pole 1
View Details
Specs
Actuator Type Keylock
View Details
Key Switch Heads - 2383944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details
Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details