IDEC Corporation Pb Switch, Spdt, 5A, 250Vac, Red, Panel; Product Range Idec LBW7GL-M1T64R

Description
PB SWITCH, SPDT, 5A, 250VAC, RED, PANEL; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush with Guard; Actuator / Cap Colour:Transparent; Contact Voltage VAC:250VRoHS Compliant: Yes
Datasheet
Description
PB SWITCH, SPDT, 5A, 250VAC, RED, PANEL; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush with Guard; Actuator / Cap Colour:Transparent; Contact Voltage VAC:250VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spdt, 5A, 250Vac, Red, Panel; Product Range Idec - 94AC0030 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 5A, 250Vac, Red, Panel; Product Range Idec
94AC0030
Pb Switch, Spdt, 5A, 250Vac, Red, Panel; Product Range Idec 94AC0030
PB SWITCH, SPDT, 5A, 250VAC, RED, PANEL; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush with Guard; Actuator / Cap Colour:Transparent; Contact Voltage VAC:250VRoHS Compliant: Yes

PB SWITCH, SPDT, 5A, 250VAC, RED, PANEL; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush with Guard; Actuator / Cap Colour:Transparent; Contact Voltage VAC:250VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 94AC0030
Product Name Pb Switch, Spdt, 5A, 250Vac, Red, Panel; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165-JWM-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
Push Button Switches - 1116518 - RS Components, Ltd.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Raised
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
Terminal Type Quick connect
View Details
Lower Cost, Hall Effect, Momentary Action Pushbutton Switch - HP7C - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
Micro switches - Z 6881 - Z 6881-11-1-2499 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -22 to 185 F (-30 to 85 C)
View Details